ILSCO Corporation Mechanical Cable Lug TA-1000-2NS

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4-3/4 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/8 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 TA MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4-3/4 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/8 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TA-1000-2NS - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
TA-1000-2NS
Mechanical Cable Lug TA-1000-2NS
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4-3/4 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/8 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 TA MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 4-3/4 INCH OVERALL LENGTH
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3-1/8 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 9/16 INCH HEX SCREW TYPE
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number TA-1000-2NS
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1788735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details