ILSCO Corporation Transformer Termination Kit TLK-1

Description
(8) 1/4 INCH-20 TPI X 3/4 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 15 TO 37 1/2 KVA 1-PHASE, 15 TO 45 KVA 3-PHASE TRANSFORMER TYPE 8 TERMINAL (14 TO 2 AWG), 4 TERMINAL (6 AWG TO 250 KCMIL) TERMINAL SIZE (8) 1/4 INCH-20 TPI NUT SIZE APPROVAL UL, CSA TLK MODEL
Datasheet
Description
(8) 1/4 INCH-20 TPI X 3/4 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 15 TO 37 1/2 KVA 1-PHASE, 15 TO 45 KVA 3-PHASE TRANSFORMER TYPE 8 TERMINAL (14 TO 2 AWG), 4 TERMINAL (6 AWG TO 250 KCMIL) TERMINAL SIZE (8) 1/4 INCH-20 TPI NUT SIZE APPROVAL UL, CSA TLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer Termination Kit - TLK-1 - ILSCO Corporation
Cincinnati, OH, USA
Transformer Termination Kit
TLK-1
Transformer Termination Kit TLK-1
(8) 1/4 INCH-20 TPI X 3/4 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 15 TO 37 1/2 KVA 1-PHASE, 15 TO 45 KVA 3-PHASE TRANSFORMER TYPE 8 TERMINAL (14 TO 2 AWG), 4 TERMINAL (6 AWG TO 250 KCMIL) TERMINAL SIZE (8) 1/4 INCH-20 TPI NUT SIZE APPROVAL UL, CSA TLK MODEL
  • (8) 1/4 INCH-20 TPI X 3/4 INCH L BOLT SIZE
  • ALUMINUM/COPPER WIRE TYPE
  • 15 TO 37 1/2 KVA 1-PHASE, 15 TO 45 KVA 3-PHASE TRANSFORMER TYPE
  • 8 TERMINAL (14 TO 2 AWG), 4 TERMINAL (6 AWG TO 250 KCMIL) TERMINAL SIZE
  • (8) 1/4 INCH-20 TPI NUT SIZE
  • APPROVAL UL, CSA
  • TLK MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - TLK-1 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
TLK-1
ILSC Mechanical Lugs TLK-1
Transformer Lug Kit, Inclft.s(8)TA-2 &

Transformer Lug Kit, Inclft.s(8)TA-2 &

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number TLK-1 TLK-1
Product Name Transformer Termination Kit ILSC Mechanical Lugs
Terminal Type Transformer Termination Kit
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details