ILSCO Corporation Mechanical Single Cable Tap SK-1/0

Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.875 INCH W X 1.641 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.875 INCH W X 1.641 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - SK-1/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
SK-1/0
Mechanical Single Cable Tap SK-1/0
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.875 INCH W X 1.641 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 6 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 10 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER BAR INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 460C, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 0.875 INCH W X 1.641 INCH H
  • TORQUE RATING 385 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • SK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SK-1/0
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2395.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Bootlace Ferrules - 1901982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details