ILSCO Corporation Mechanical Cable Splice USPA-500SS-DB

Description
IN-LINE WATERTIGHT TYPE 9-13/16 INCH L SIZE 10 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486D, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL EPDM RUBBER INSULATION TYPE 2 SCREW(S) 5/16 INCH HEX SIZE TEMPERATURE RATING 90 DEG C TORQUE RATING 450 LB-INCH USPA-SS MODEL
Datasheet
Description
IN-LINE WATERTIGHT TYPE 9-13/16 INCH L SIZE 10 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486D, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL EPDM RUBBER INSULATION TYPE 2 SCREW(S) 5/16 INCH HEX SIZE TEMPERATURE RATING 90 DEG C TORQUE RATING 450 LB-INCH USPA-SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - USPA-500SS-DB - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
USPA-500SS-DB
Mechanical Cable Splice USPA-500SS-DB
IN-LINE WATERTIGHT TYPE 9-13/16 INCH L SIZE 10 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486D, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL EPDM RUBBER INSULATION TYPE 2 SCREW(S) 5/16 INCH HEX SIZE TEMPERATURE RATING 90 DEG C TORQUE RATING 450 LB-INCH USPA-SS MODEL
  • IN-LINE WATERTIGHT TYPE
  • 9-13/16 INCH L SIZE
  • 10 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • EPDM RUBBER INSULATION TYPE
  • 2 SCREW(S)
  • 5/16 INCH HEX SIZE
  • TEMPERATURE RATING 90 DEG C
  • TORQUE RATING 450 LB-INCH
  • USPA-SS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number USPA-500SS-DB
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Insulated Ferrules - 2620.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details