ILSCO Corporation Mechanical Cable Lug SLUH-650

Description
V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 4-5/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-7/8 INCH L X 2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 3-3/32 INCH H VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 SLUH MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 4-5/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-7/8 INCH L X 2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 3-3/32 INCH H VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 SLUH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLUH-650 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLUH-650
Mechanical Cable Lug SLUH-650
V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 4-5/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-7/8 INCH L X 2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 3-3/32 INCH H VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 SLUH MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 4-5/16 INCH OVERALL LENGTH
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1-7/8 INCH L X 2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 3/8 INCH HEX SCREW TYPE
  • SIZE 3-3/32 INCH H
  • VOLTAGE RATING 2000 V
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 1
  • SLUH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLUH-650
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Un-Insulated Ferrules - 2229.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers