CHAMFERED WIRE ENTRY TYPE
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
4-5/16 INCH OVERALL LENGTH
6 AWG MIN. CONDUCTOR SIZE
350 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
3 CONDUCTOR(S)
1/2 INCH STUD SIZE
3 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
5/16 INCH HEX SCREW TYPE
SIZE 1-3/8 INCH H
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 1
T3A MODEL
ILSCO Corporation
Done
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
4-5/16 INCH OVERALL LENGTH
6 AWG MIN. CONDUCTOR SIZE
350 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
3 CONDUCTOR(S)
1/2 INCH STUD SIZE
3 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
5/16 INCH HEX SCREW TYPE
SIZE 1-3/8 INCH H
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 1
T3A MODEL
CHAMFERED WIRE ENTRY TYPE
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
4-5/16 INCH OVERALL LENGTH
6 AWG MIN. CONDUCTOR SIZE
350 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
3 CONDUCTOR(S)
1/2 INCH STUD SIZE
3 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
5/16 INCH HEX SCREW TYPE
SIZE 1-3/8 INCH H
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 1
T3A MODEL
CHAMFERED WIRE ENTRY TYPE
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL