TTGC-4TN -- GROUNDING CONNECTOR
ILSCO Corporation
Grounding Connector
TTGC-4TN
Description
BRONZE MATERIAL
TIN PLATED FINISH
1 3/8 INCH
7/8 INCH
1 1/4 INCH
TRANSFORMER APPLICATION
10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
ILSCO[R] BRAND
STUD SIZE 1/2 INCH-13 TPI
PACKAGING QUANTITY 25
TTGC MODEL
Description
BRONZE MATERIAL
TIN PLATED FINISH
1 3/8 INCH
7/8 INCH
1 1/4 INCH
TRANSFORMER APPLICATION
10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
ILSCO[R] BRAND
STUD SIZE 1/2 INCH-13 TPI
PACKAGING QUANTITY 25
TTGC MODEL
Datasheet
Suppliers
BRONZE MATERIAL
TIN PLATED FINISH
1 3/8 INCH
7/8 INCH
1 1/4 INCH
TRANSFORMER APPLICATION
10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
ILSCO[R] BRAND
STUD SIZE 1/2 INCH-13 TPI
PACKAGING QUANTITY 25
TTGC MODEL
- BRONZE MATERIAL
- TIN PLATED FINISH
- 1 3/8 INCH
- 7/8 INCH
- 1 1/4 INCH
- TRANSFORMER APPLICATION
- 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
- ILSCO[R] BRAND
- STUD SIZE 1/2 INCH-13 TPI
- PACKAGING QUANTITY 25
- TTGC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
TTGC-4TN |
|
Product Name
|
Grounding Connector |
|
Terminal Type
|
Grounding Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
View Details