ILSCO Corporation Bar To Flat Surface Post SPSS-8

Description
BRONZE MATERIAL COPPER TO COPPER CONNECTION/STEEL STRUCTURE/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 1 (MALE) CONDUCTOR(S) 1 TO 4/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1 INCH BODY HEX SIZE 1-5/16 INCH NUT HEX SIZE ROHS COMPLIANT CONDUCTOR DIAMETER 0.289 TO 0.57 INCH SPS MODEL
Datasheet
Description
BRONZE MATERIAL COPPER TO COPPER CONNECTION/STEEL STRUCTURE/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 1 (MALE) CONDUCTOR(S) 1 TO 4/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1 INCH BODY HEX SIZE 1-5/16 INCH NUT HEX SIZE ROHS COMPLIANT CONDUCTOR DIAMETER 0.289 TO 0.57 INCH SPS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPSS-8 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPSS-8
Bar To Flat Surface Post SPSS-8
BRONZE MATERIAL COPPER TO COPPER CONNECTION/STEEL STRUCTURE/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 1 (MALE) CONDUCTOR(S) 1 TO 4/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1 INCH BODY HEX SIZE 1-5/16 INCH NUT HEX SIZE ROHS COMPLIANT CONDUCTOR DIAMETER 0.289 TO 0.57 INCH SPS MODEL
  • BRONZE MATERIAL
  • COPPER TO COPPER CONNECTION/STEEL STRUCTURE/FENCE POST USED ON
  • 1 INCH STUD LENGTH
  • UL 8M24, UL 486A/B, UL 467, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1 (MALE) CONDUCTOR(S)
  • 1 TO 4/0 AWG STRANDED CONDUCTOR SIZE
  • 5/8 INCH-11 TPI STUD DIAMETER
  • 1 INCH BODY HEX SIZE
  • 1-5/16 INCH NUT HEX SIZE
  • ROHS COMPLIANT
  • CONDUCTOR DIAMETER 0.289 TO 0.57 INCH
  • SPS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPSS-8
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Insulated Ferrules - 2203.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details