ILSCO Corporation Mechanical Multiple Cable Tap PBTO-1/0

Description
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 1.63 INCH L X 1.63 INCH W X 1.63 INCH H CURRENT RATING 170 AMPERE SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBT MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 1.63 INCH L X 1.63 INCH W X 1.63 INCH H CURRENT RATING 170 AMPERE SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTO-1/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTO-1/0
Mechanical Multiple Cable Tap PBTO-1/0
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 1.63 INCH L X 1.63 INCH W X 1.63 INCH H CURRENT RATING 170 AMPERE SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBT MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 2 PORT(S)
  • IN-LINE CABLE ENTRY
  • NIMBUS[R] BRAND
  • ROHS COMPLIANT
  • SIZE 1.63 INCH L X 1.63 INCH W X 1.63 INCH H
  • CURRENT RATING 170 AMPERE
  • SCREW SIZE 3/16 INCH HEX
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PBT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTO-1/0
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details