ILSCO Corporation Mechanical Cable Lug SLS-225

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-3/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-7/32 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 7/32 INCH HEX SOCKET SCREW TYPE SIZE 1-21/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 SLS MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-3/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-7/32 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 7/32 INCH HEX SOCKET SCREW TYPE SIZE 1-21/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 SLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLS-225 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLS-225
Mechanical Cable Lug SLS-225
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-3/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-7/32 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 7/32 INCH HEX SOCKET SCREW TYPE SIZE 1-21/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 SLS MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 2-3/8 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 5/16 INCH STUD SIZE
  • 1-7/32 INCH L X 1 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 7/32 INCH HEX SOCKET SCREW TYPE
  • SIZE 1-21/32 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 25
  • SLS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLS-225
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-insulated Ferrules - 2793.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 250 MCM
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details