ILSCO Corporation Mechanical Cable Lug T3A4-3/0N

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-7/8 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 2-13/16 INCH W X 5/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SCREW TYPE SIZE 1-1/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 T3A MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-7/8 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 2-13/16 INCH W X 5/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SCREW TYPE SIZE 1-1/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 T3A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - T3A4-3/0N - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
T3A4-3/0N
Mechanical Cable Lug T3A4-3/0N
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-7/8 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 2-13/16 INCH W X 5/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SCREW TYPE SIZE 1-1/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 T3A MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 3-7/8 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 3/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 3 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3 INCH L X 2-13/16 INCH W X 5/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/16 INCH HEX SCREW TYPE
  • SIZE 1-1/8 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • T3A MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number T3A4-3/0N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Quick Disconnects - 1-1627055-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details