ILSCO Corporation Mechanical Multiple Cable Tap PBTS-3-4-F

Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 3 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 1.7 INCH L X 1.22 INCH W X 1.42 INCH H SCREW SIZE 1/8 INCH HEX CURRENT RATING 95 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTS MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 3 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 1.7 INCH L X 1.22 INCH W X 1.42 INCH H SCREW SIZE 1/8 INCH HEX CURRENT RATING 95 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTS-3-4-F - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTS-3-4-F
Mechanical Multiple Cable Tap PBTS-3-4-F
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 3 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 1.7 INCH L X 1.22 INCH W X 1.42 INCH H SCREW SIZE 1/8 INCH HEX CURRENT RATING 95 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTS MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 3 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • ROHS COMPLIANT
  • SIZE 1.7 INCH L X 1.22 INCH W X 1.42 INCH H
  • SCREW SIZE 1/8 INCH HEX
  • CURRENT RATING 95 AMPERE
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PBTS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTS-3-4-F
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-2 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Bootlace Ferrules - 1788747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details