ILSCO Corporation Mechanical Cable Splice SPA-0-B

Description
IN LINE TYPE 1 29/32 INCH L X 5/8 INCH W X 11/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON INSULATED INSULATION TYPE 7/16 INCH DIA SCREW SIZE 2 SCREW(S) 3/16 INCH HEX SIZE ILSCO[R] BRAND PACKAGING TYPE BAG TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet
Description
IN LINE TYPE 1 29/32 INCH L X 5/8 INCH W X 11/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON INSULATED INSULATION TYPE 7/16 INCH DIA SCREW SIZE 2 SCREW(S) 3/16 INCH HEX SIZE ILSCO[R] BRAND PACKAGING TYPE BAG TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - SPA-0-B - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
SPA-0-B
Mechanical Cable Splice SPA-0-B
IN LINE TYPE 1 29/32 INCH L X 5/8 INCH W X 11/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON INSULATED INSULATION TYPE 7/16 INCH DIA SCREW SIZE 2 SCREW(S) 3/16 INCH HEX SIZE ILSCO[R] BRAND PACKAGING TYPE BAG TEMPERATURE RATING 90 DEG C SPA MODEL
  • IN LINE TYPE
  • 1 29/32 INCH L X 5/8 INCH W X 11/16 INCH H SIZE
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • NON INSULATED INSULATION TYPE
  • 7/16 INCH DIA SCREW SIZE
  • 2 SCREW(S)
  • 3/16 INCH HEX SIZE
  • ILSCO[R] BRAND
  • PACKAGING TYPE BAG
  • TEMPERATURE RATING 90 DEG C
  • SPA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPA-0-B
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1633-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
Insulated Ferrules - 2208.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-163085-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details