ILSCO Corporation Bar To Flat Surface Post SPSS-10

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 3/4 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 1 CONDUCTOR(S) 3/0 AWG TO 500 KCMIL STRANDED CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1 1/2 INCH BODY HEX SIZE 1 7/8 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.84 TO 0.464 INCH SPSS MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 3/4 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 1 CONDUCTOR(S) 3/0 AWG TO 500 KCMIL STRANDED CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1 1/2 INCH BODY HEX SIZE 1 7/8 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.84 TO 0.464 INCH SPSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPSS-10 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPSS-10
Bar To Flat Surface Post SPSS-10
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 3/4 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 1 CONDUCTOR(S) 3/0 AWG TO 500 KCMIL STRANDED CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1 1/2 INCH BODY HEX SIZE 1 7/8 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.84 TO 0.464 INCH SPSS MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1 3/4 INCH STUD LENGTH
  • UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 1 CONDUCTOR(S)
  • 3/0 AWG TO 500 KCMIL STRANDED CONDUCTOR SIZE
  • 3/4 INCH-10 TPI STUD DIAMETER
  • 1 1/2 INCH BODY HEX SIZE
  • 1 7/8 INCH NUT HEX SIZE
  • ILSCO[R] BRAND
  • CONDUCTOR DIAMETER 0.84 TO 0.464 INCH
  • SPSS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPSS-10
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers