ILSCO Corporation Mechanical Multiple Cable Tap PBTS-12-250

Description
6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 12 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 11.1 INCH L X 1.91 INCH W X 2.17 INCH H CURRENT RATING 290 AMPERE SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTS MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 12 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 11.1 INCH L X 1.91 INCH W X 2.17 INCH H CURRENT RATING 290 AMPERE SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTS-12-250 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTS-12-250
Mechanical Multiple Cable Tap PBTS-12-250
6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 12 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 11.1 INCH L X 1.91 INCH W X 2.17 INCH H CURRENT RATING 290 AMPERE SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTS MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 12 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • SIZE 11.1 INCH L X 1.91 INCH W X 2.17 INCH H
  • CURRENT RATING 290 AMPERE
  • SCREW SIZE 5/16 INCH HEX
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 2
  • FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS
  • PBTS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTS-12-250
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Un-Insulated Ferrules - 2224.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details