ILSCO Corporation Grounding Connector TTGC-2TN

Description
EYE BOLT TYPE BRONZE MATERIAL 1 21/32 INCH 1 9/64 INCH 1 51/64 INCH RUS APPROVAL TRANSFORMER APPLICATION 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND STUD SIZE 1/2 INCH-13 TPI PACKAGING QUANTITY 25 TTGC MODEL
Datasheet
Description
EYE BOLT TYPE BRONZE MATERIAL 1 21/32 INCH 1 9/64 INCH 1 51/64 INCH RUS APPROVAL TRANSFORMER APPLICATION 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND STUD SIZE 1/2 INCH-13 TPI PACKAGING QUANTITY 25 TTGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - TTGC-2TN - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
TTGC-2TN
Grounding Connector TTGC-2TN
EYE BOLT TYPE BRONZE MATERIAL 1 21/32 INCH 1 9/64 INCH 1 51/64 INCH RUS APPROVAL TRANSFORMER APPLICATION 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND STUD SIZE 1/2 INCH-13 TPI PACKAGING QUANTITY 25 TTGC MODEL
  • EYE BOLT TYPE
  • BRONZE MATERIAL
  • 1 21/32 INCH
  • 1 9/64 INCH
  • 1 51/64 INCH
  • RUS APPROVAL
  • TRANSFORMER APPLICATION
  • 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • STUD SIZE 1/2 INCH-13 TPI
  • PACKAGING QUANTITY 25
  • TTGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number TTGC-2TN
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data