ILSCO Corporation Mechanical Single Cable Tap SK-10

Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 10 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 10 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.5 INCH W X 0.844 INCH H TORQUE RATING 80 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 10 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 10 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.5 INCH W X 0.844 INCH H TORQUE RATING 80 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - SK-10 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
SK-10
Mechanical Single Cable Tap SK-10
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 10 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 10 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.5 INCH W X 0.844 INCH H TORQUE RATING 80 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 10 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 10 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER BAR INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 460C, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 0.5 INCH W X 0.844 INCH H
  • TORQUE RATING 80 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • SK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SK-10
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details