ILSCO Corporation Service Entrance Sleeve PICS-844

Description
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG OR 3/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR GRAY (A), ORANGE (B) P840 MODEL
Datasheet
Description
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG OR 3/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR GRAY (A), ORANGE (B) P840 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PICS-844 - ILSCO Corporation
Cincinnati, OH, USA
Service Entrance Sleeve
PICS-844
Service Entrance Sleeve PICS-844
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG OR 3/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR GRAY (A), ORANGE (B) P840 MODEL
  • PRE-INSULATED ALUMINUM MATERIAL
  • 5-1/2 INCH
  • ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL
  • 840 DIE INDEX
  • 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 2/0 AWG OR 3/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 4 AWG SIDE B ACSR CONDUCTOR SIZE
  • 2/0 AWG SIDE A ACSR CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ANSI C119.4, RUS
  • END CAP MATERIAL CONCAVE POLYETHYLENE
  • CAP COLOR GRAY (A), ORANGE (B)
  • P840 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PICS-844
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1217121-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Terminal Posts - 1796930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details