ILSCO Corporation Mechanical Cable Lug TA-500

Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-13/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-19/32 INCH LENGTH X 1-1/2 INCH WIDTH X 5/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 3/8 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 1-13/16 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-13/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-19/32 INCH LENGTH X 1-1/2 INCH WIDTH X 5/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 3/8 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 1-13/16 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TA-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
TA-500
Mechanical Cable Lug TA-500
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-13/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-19/32 INCH LENGTH X 1-1/2 INCH WIDTH X 5/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 3/8 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 1-13/16 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
  • CHAMFERED WIRE ENTRY, DUAL RATED TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2-13/16 INCH OVERALL LENGTH
  • 4 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G/467, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-19/32 INCH LENGTH X 1-1/2 INCH WIDTH X 5/16 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • 3/8 INCH HEX HEAD SCREW TYPE
  • ROHS COMPLIANT
  • OVERALL HEIGHT 1-13/16 INCH
  • VOLTAGE RATING 35 KILOVOLT
  • TEMPERATURE RATING 90 DEG C
  • TA MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - TA-500 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
TA-500
ILSC Mechanical Lugs TA-500
Mechanical Lug, 500MCM-4AWG, (1)3/8in.

Mechanical Lug, 500MCM-4AWG, (1)3/8in.

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number TA-500 TA-500
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal, Pin, Through Hole, White; Product Range Keystone - 95M0701 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details