ILSCO Corporation Mechanical Cable Lug SLS-300

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/2 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE SIZE 2-3/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 18 SLS MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/2 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE SIZE 2-3/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 18 SLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLS-300 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLS-300
Mechanical Cable Lug SLS-300
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/2 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE SIZE 2-3/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 18 SLS MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 3-3/16 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-1/2 INCH L X 1 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/16 INCH HEX SOCKET SCREW TYPE
  • SIZE 2-3/8 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 18
  • SLS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLS-300
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2868.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Bootlace Ferrules - 1571250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details