ILSCO Corporation Grounding Connector RLT-7

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 2.19 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 4/0 AWG TO 250 KCMIL CONDUCTOR SIZE 3/4 INCH GROUNDING ROD SIZE ILSCO[R] BRAND DIE INDEX 998/1011 PACKAGING QUANTITY 20 RLT MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 2.19 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 4/0 AWG TO 250 KCMIL CONDUCTOR SIZE 3/4 INCH GROUNDING ROD SIZE ILSCO[R] BRAND DIE INDEX 998/1011 PACKAGING QUANTITY 20 RLT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - RLT-7 - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
RLT-7
Grounding Connector RLT-7
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 2.19 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 4/0 AWG TO 250 KCMIL CONDUCTOR SIZE 3/4 INCH GROUNDING ROD SIZE ILSCO[R] BRAND DIE INDEX 998/1011 PACKAGING QUANTITY 20 RLT MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 0.88 INCH
  • 2.19 INCH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • DIRECT BURIAL IN EARTH, CONCRETE APPLICATION
  • 4/0 AWG TO 250 KCMIL CONDUCTOR SIZE
  • 3/4 INCH GROUNDING ROD SIZE
  • ILSCO[R] BRAND
  • DIE INDEX 998/1011
  • PACKAGING QUANTITY 20
  • RLT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number RLT-7
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone - 62W5118 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
Insulated Ferrules - 2203.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 0660-206-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details