ILSCO Corporation Mechanical Cable Lug SLS-175

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-3/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/4 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/16 INCH HEX SOCKET SCREW TYPE SIZE 1-9/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 SLS MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-3/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/4 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/16 INCH HEX SOCKET SCREW TYPE SIZE 1-9/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 SLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLS-175 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLS-175
Mechanical Cable Lug SLS-175
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-3/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/4 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/16 INCH HEX SOCKET SCREW TYPE SIZE 1-9/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 SLS MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 2-3/16 INCH OVERALL LENGTH
  • 4 AWG MIN. CONDUCTOR SIZE
  • 3/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-1/4 INCH L X 3/4 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/16 INCH HEX SOCKET SCREW TYPE
  • SIZE 1-9/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 25
  • SLS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLS-175
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Ring Terminals - 1788595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details