DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1300 1350 1400 1450 1500 1550 1600 1610 1620 1630 1640 1650 1654 1655 1656 1657 1658 1659 1660 1661 1662 1663 1664 1665 1666 1670 1680 1690 1700 1710 1720 1750 1789
Product Name Notes
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 3.3Ohm
1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.3Ohm
10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.1Ohm
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm
3.3µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.7Ohm
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 900mOhm
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.7Ohm
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1.9Ohm
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.9Ohm
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.3Ohm
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 800mOhm
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 800mOhm
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.8Ohm
6.8µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.7Ohm
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.4Ohm
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm
CAP TANT 10UF 10% 35V 2312
SOLID TANTALUM SURFACE MOUNT CHI
TH3106K016CC0800

<< Prev Next >>