Kyocera Corporation SMD 4.7uF 10V 5 Ohm Capacitor TAJS475K010RNJ

Description
Cap Tant Solid 4.7uF 10V S CASE 10% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 5 Ohm 125°C T/R Product overview: TAJS475K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS475K010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 4.7uF 10V S CASE 10% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 5 Ohm 125°C T/R Product overview: TAJS475K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS475K010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 10V 5 Ohm Capacitor
59-TAJS475K010RNJ
SMD 4.7uF 10V 5 Ohm Capacitor 59-TAJS475K010RNJ
Cap Tant Solid 4.7uF 10V S CASE 10% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 5 Ohm 125°C T/R Product overview: TAJS475K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS475K010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 10V S CASE 10% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 5 Ohm 125°C T/R Product overview: TAJS475K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS475K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1302337-TAJS475K010RNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1302337-TAJS475K010RNJ
Capacitors - Tantalum Capacitors 1302337-TAJS475K010RNJ
Win Source Part Number: 1302337-TAJS475K010R NJ Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 5Ohm Manufacturer Size Code: S Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: TAJS475K010R,TAJS475 K010R

Win Source Part Number: 1302337-TAJS475K010RNJ
Category: Capacitors>Tantalum Capacitors
Series: TAJ
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 5Ohm
Manufacturer Size Code: S
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: TAJS475K010R,TAJS475K010R

Buy Now Datasheet
Tantalum Capacitors - TAJS475K010RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS475K010RNJ-ND
Tantalum Capacitors TAJS475K010RNJ-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitor, 4.7Uf, 10V, 5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 56K3962 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, 5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
56K3962
Tantalum Capacitor, 4.7Uf, 10V, 5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 56K3962
TANTALUM CAPACITOR, 4.7UF, 10V, 5 OHM, 0.1, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:S; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, 5 OHM, 0.1, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:S; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJS475K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS475K010RNJ
Tantalum Capacitors TAJS475K010RNJ
CAP TANT 4.7UF 10% 10V 1206

CAP TANT 4.7UF 10% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS475K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS475K010RNJ
Capacitors - Tantalum Capacitors TAJS475K010RNJ
CAP TANT 4.7UF 10% 10V 1206

CAP TANT 4.7UF 10% 10V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJS475K010RNJ 1302337-TAJS475K010RNJ TAJS475K010RNJ-ND 56K3962 TAJS475K010RNJ TAJS475K010RNJ
Product Name SMD 4.7uF 10V 5 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 10V, 5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Tantalum Capacitors - T491A475K016AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details