68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm
Cap Tant Solid 68uF 25V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.9 Ohm 125°C T/R Product overview: TAJE686K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE686K025RNJ can be used for catalog matching and distributor lookup.
CAP TANT 68UF 10% 25V 2917
CAP TANT 68UF 10% 25V 2917
TANTALUM CAPACITOR, 68UF, 25V, 0.9 OHM, 0.1, 2717; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes
CAPACITOR TANT, 68UF, 25V, 0.9 OHM, 0.1, 2717, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
CAP TANT 68UF 10% 25V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1750-2-ND | 478-1750-6-ND | 59-TAJE686K025RNJ | TAJE686K025RNJ | TAJE686K025RNJ | 60R6047 | 78M2609 | TAJE686K025RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 68uF 25V 0.9 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 68Uf, 25V, 0.9 Ohm, 0.1, 2717; Capacitance Kyocera Avx | Capacitor Tant, 68Uf, 25V, 0.9 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |