Kyocera Corporation Tantalum Capacitors TAJP226M006RNJ

Description
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 3.8Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 3.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8925-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8925-6-ND
Tantalum Capacitors 478-8925-6-ND
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 3.8Ohm

22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8925-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8925-2-ND
Tantalum Capacitors 478-8925-2-ND
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 3.8Ohm

22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8925-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8925-1-ND
Tantalum Capacitors 478-8925-1-ND
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 3.8Ohm

22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 3.8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 6.3V 3.3 Ohm Capacitor
59-TAJP226M006RNJ
SMD 22uF 6.3V 3.3 Ohm Capacitor 59-TAJP226M006RNJ
Cap Tant Solid 22uF 6.3V P CASE 20% (2.05 X 1.35 X 1.5mm) Inward L SMD 2012-15 3.3 Ohm 125°C T/R Product overview: TAJP226M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 3.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 3.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJP226M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 6.3V P CASE 20% (2.05 X 1.35 X 1.5mm) Inward L SMD 2012-15 3.3 Ohm 125°C T/R Product overview: TAJP226M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 3.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 3.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJP226M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJP226M006RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJP226M006RNJ
Tantalum Capacitors TAJP226M006RNJ
CAP TANT 22UF 20% 6.3V 0805

CAP TANT 22UF 20% 6.3V 0805

Supplier's Site Datasheet
Tantalum Capacitors - TAJP226M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJP226M006RNJ
Tantalum Capacitors TAJP226M006RNJ
CAP TANT 22UF 20% 6.3V 0805

CAP TANT 22UF 20% 6.3V 0805

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 6.3V, 0805 20%; Capacitance Kyocera Avx - 73R9148 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V, 0805 20%; Capacitance Kyocera Avx
73R9148
Tantalum Capacitor, 22Uf, 6.3V, 0805 20%; Capacitance Kyocera Avx 73R9148
TANTALUM CAPACITOR, 22UF, 6.3V, 0805 20%; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:3.8ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:135mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 6.3V, 0805 20%; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:3.8ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:135mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 6.3V, 0805 20%, Full Reel; Capacitance Kyocera Avx - 22K2531 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V, 0805 20%, Full Reel; Capacitance Kyocera Avx
22K2531
Tantalum Capacitor, 22Uf, 6.3V, 0805 20%, Full Reel; Capacitance Kyocera Avx 22K2531
TANTALUM CAPACITOR, 22UF, 6.3V, 0805 20%, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:3.8ohm; Manufacturer Size Code:P; Failure Rate:-; Case Size:0805 RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 6.3V, 0805 20%, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:3.8ohm; Manufacturer Size Code:P; Failure Rate:-; Case Size:0805 RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJP226M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJP226M006RNJ
Capacitors - Tantalum Capacitors TAJP226M006RNJ
CAP TANT 22UF 20% 6.3V 0805

CAP TANT 22UF 20% 6.3V 0805

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJP226M006RNJ
Capacitors >> Tantalum Capacitors TAJP226M006RNJ
22uF 6.3V 3.3Ω@100kHz ±20% CASE-P-2012 Tantalum Capacitors ROHS

22uF 6.3V 3.3Ω@100kHz ±20% CASE-P-2012 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8925-6-ND 478-8925-2-ND 59-TAJP226M006RNJ TAJP226M006RNJ TAJP226M006RNJ 73R9148 TAJP226M006RNJ TAJP226M006RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 6.3V 3.3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 6.3V, 0805 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details