Kyocera Corporation Tantalum Capacitors TAJP226M002RNJ

Description
22µF Molded Tantalum Capacitors 2.5V 0805 (2012 Metric) 3.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 2.5V 0805 (2012 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJP226M002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJP226M002RNJ-ND
Tantalum Capacitors TAJP226M002RNJ-ND
22µF Molded Tantalum Capacitors 2.5V 0805 (2012 Metric) 3.5Ohm

22µF Molded Tantalum Capacitors 2.5V 0805 (2012 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx - 54J3748 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx
54J3748
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx 54J3748
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJP226M002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJP226M002RNJ
Capacitors - Tantalum Capacitors TAJP226M002RNJ
CAP TANT 22UF 20% 2.5V 0805

CAP TANT 22UF 20% 2.5V 0805

Supplier's Site
Tantalum Capacitors - TAJP226M002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJP226M002RNJ
Tantalum Capacitors TAJP226M002RNJ
CAP TANT 22UF 20% 2.5V 0805

CAP TANT 22UF 20% 2.5V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJP226M002RNJ-ND 54J3748 TAJP226M002RNJ TAJP226M002RNJ
Product Name Tantalum Capacitors Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C242U200BB2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details