Kyocera Corporation Tantalum Capacitors TAJT105M035RNJ

Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJT105M035RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJT105M035RNJ-ND
Tantalum Capacitors TAJT105M035RNJ-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm

Buy Now Datasheet
Tantalum Capacitor, 1Uf, 35V, 1210 20%; Capacitance Kyocera Avx - 73R9200 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 35V, 1210 20%; Capacitance Kyocera Avx
73R9200
Tantalum Capacitor, 1Uf, 35V, 1210 20%; Capacitance Kyocera Avx 73R9200
TANTALUM CAPACITOR, 1UF, 35V, 1210 20%; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:111mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 35V, 1210 20%; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:111mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 1Uf, 35V, 1210 20%; Capacitance Kyocera Avx - 54J3955 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 35V, 1210 20%; Capacitance Kyocera Avx
54J3955
Capacitor Tant, 1Uf, 35V, 1210 20%; Capacitance Kyocera Avx 54J3955
CAPACITOR TANT, 1UF, 35V, 1210 20%; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:111mA RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 35V, 1210 20%; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:111mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJT105M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJT105M035RNJ
Capacitors - Tantalum Capacitors TAJT105M035RNJ
CAP TANT 1UF 20% 35V 1411

CAP TANT 1UF 20% 35V 1411

Supplier's Site
Tantalum Capacitors - TAJT105M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT105M035RNJ
Tantalum Capacitors TAJT105M035RNJ
CAP TANT 1UF 20% 35V 1411

CAP TANT 1UF 20% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJT105M035RNJ-ND 73R9200 TAJT105M035RNJ TAJT105M035RNJ
Product Name Tantalum Capacitors Tantalum Capacitor, 1Uf, 35V, 1210 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL002MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details