Kyocera Corporation Tantalum Capacitors TAJF226M025RNJ

Description
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJF226M025RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJF226M025RNJTR-ND
Tantalum Capacitors 478-TAJF226M025RNJTR-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1Ohm @ 100kHz

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAJF226M025RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJF226M025RNJCT-ND
Tantalum Capacitors 478-TAJF226M025RNJCT-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1Ohm @ 100kHz

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAJF226M025RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJF226M025RNJDKR-ND
Tantalum Capacitors 478-TAJF226M025RNJDKR-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1Ohm @ 100kHz

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJF226M025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJF226M025RNJ
Tantalum Capacitors TAJF226M025RNJ
CAP TANT 22UF 20% 25V 2312

CAP TANT 22UF 20% 25V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJF226M025RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJF226M025RNJ
Capacitors - Tantalum Capacitors TAJF226M025RNJ
CAP TANT 22UF 20% 25V 2312

CAP TANT 22UF 20% 25V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJF226M025RNJTR-ND 478-TAJF226M025RNJDKR-ND TAJF226M025RNJ TAJF226M025RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers