Kyocera Corporation Tantalum Capacitors TAJS474K025RNJ

Description
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 14Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 14Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS474K025RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS474K025RNJ-ND
Tantalum Capacitors TAJS474K025RNJ-ND
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 14Ohm

0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 14Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJS474K025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS474K025RNJ
Capacitors - Tantalum Capacitors TAJS474K025RNJ
CAP TANT 0.47UF 10% 25V 1206

CAP TANT 0.47UF 10% 25V 1206

Supplier's Site
Tantalum Capacitor, 0.47Uf, 25V, 1206 10%; Capacitance Kyocera Avx - 73R9188 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 25V, 1206 10%; Capacitance Kyocera Avx
73R9188
Tantalum Capacitor, 0.47Uf, 25V, 1206 10%; Capacitance Kyocera Avx 73R9188
TANTALUM CAPACITOR, 0.47UF, 25V, 1206 10%; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:14ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:85mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 25V, 1206 10%; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:14ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:85mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 0.47Uf, 25V, 1206 10%; Capacitance Kyocera Avx - 54J3922 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 25V, 1206 10%; Capacitance Kyocera Avx
54J3922
Capacitor Tant, 0.47Uf, 25V, 1206 10%; Capacitance Kyocera Avx 54J3922
CAPACITOR TANT, 0.47UF, 25V, 1206 10%; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:14ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 25V, 1206 10%; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:14ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJS474K025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS474K025RNJ
Tantalum Capacitors TAJS474K025RNJ
CAP TANT 0.47UF 10% 25V 1206

CAP TANT 0.47UF 10% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJS474K025RNJ-ND TAJS474K025RNJ 73R9188 54J3922 TAJS474K025RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 0.47Uf, 25V, 1206 10%; Capacitance Kyocera Avx Capacitor Tant, 0.47Uf, 25V, 1206 10%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 1814567 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details