Kyocera Corporation Tantalum Capacitors TAJS104K050RNJ

Description
0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 19Ohm
Request a Quote Datasheet
Description
0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 19Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS104K050RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS104K050RNJ-ND
Tantalum Capacitors TAJS104K050RNJ-ND
0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 19Ohm

0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 19Ohm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx - 15P3135 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx
15P3135
Surface Mount Tantalum Capacitor, Taj Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx 15P3135
Surface Mount Tantalum Capacitor, TAJ Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], S RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], S RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx - 22K2575 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx
22K2575
Surface Mount Tantalum Capacitor, Taj Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx 22K2575
Surface Mount Tantalum Capacitor, TAJ Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], S RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], S RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJS104K050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS104K050RNJ
Tantalum Capacitors TAJS104K050RNJ
CAP TANT 0.1UF 10% 50V 1206

CAP TANT 0.1UF 10% 50V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS104K050RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJS104K050RNJ
Capacitors - Tantalum Capacitors TAJS104K050RNJ
CAP TANT 0.1UF 10% 50V 1206

CAP TANT 0.1UF 10% 50V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJS104K050RNJ-ND 15P3135 TAJS104K050RNJ TAJS104K050RNJ
Product Name Tantalum Capacitors Surface Mount Tantalum Capacitor, Taj Series, 0.1 F, 10%, 50 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details