Cap Tant Solid 47uF 35V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.9 Ohm 125°C T/R Product overview: TAJE476M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE476M035RNJ can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
CAPACITOR TANT, 47UF, 35V, 0.9 OHM, 0.2, 2717; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:428mA RoHS Compliant: Yes
CAP, 47UF, 35V, TANT, CASE E ROHS COMPLIANT: YES
CAP TANT 47UF 20% 35V 2917
CAP TANT 47UF 20% 35V 2917
CAP TANT 47UF 20% 35V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJE476M035RNJ | 478-3958-6-ND | 478-3958-2-ND | 60R6043 | 66AH0782 | TAJE476M035RNJ | TAJE476M035RNJ | TAJE476M035RNJ |
| Product Name | SMD 47uF 35V 0.9 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 47Uf, 35V, 0.9 Ohm, 0.2, 2717; Capacitance Kyocera Avx | Cap, 47Uf, 35V, Tant, Case E Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | ||||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |