Kyocera Corporation Tantalum Capacitors TAJS224K035RNJ

Description
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm
Request a Quote Datasheet
Description
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS224K035RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS224K035RNJ-ND
Tantalum Capacitors TAJS224K035RNJ-ND
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm

0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJS224K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS224K035RNJ
Tantalum Capacitors TAJS224K035RNJ
CAP TANT 0.22UF 10% 35V 1206

CAP TANT 0.22UF 10% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS224K035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS224K035RNJ
Capacitors - Tantalum Capacitors TAJS224K035RNJ
CAP TANT 0.22UF 10% 35V 1206

CAP TANT 0.22UF 10% 35V 1206

Supplier's Site
Capacitor Tant, 0.22Uf, 35V, 1206 10%; Capacitance Kyocera Avx - 54J3885 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.22Uf, 35V, 1206 10%; Capacitance Kyocera Avx
54J3885
Capacitor Tant, 0.22Uf, 35V, 1206 10%; Capacitance Kyocera Avx 54J3885
CAPACITOR TANT, 0.22UF, 35V, 1206 10%; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:18ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.22UF, 35V, 1206 10%; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:18ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJS224K035RNJ-ND TAJS224K035RNJ TAJS224K035RNJ 54J3885
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 0.22Uf, 35V, 1206 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Polymer Capacitor - 187XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers