2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 4.2Ohm
CAP TANT 2.2UF 20% 35V 1411
CAPACITOR TANT, 2.2UF, 35V, 1210 20%; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4.2ohm RoHS Compliant: Yes
TANTALUM CAPACITOR, 2.2UF, 35V, 1210 20%; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:4.2ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:138mA RoHS Compliant: Yes
CAP TANT 2.2UF 20% 35V 1411
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJT225M035RNJ-ND | TAJT225M035RNJ | 54J3997 | 73R9212 | TAJT225M035RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 2.2Uf, 35V, 1210 20%; Capacitance Kyocera Avx | Tantalum Capacitor, 2.2Uf, 35V, 1210 20%; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |