The TAJT105K035RNJ is a tantalum capacitor from Lingto Electronic Limited, designed for surface mount technology (SMT) applications. It features a capacitance of 1 µF with a rated voltage of 35V, making it suitable for various electronic circuits requiring stable performance. The capacitor operates effectively within a temperature range of -55°C to +125°C and is constructed with J-lead termination for ease of mounting. This component is part of the TAJ series, which includes both standard and low-profile options, providing flexibility in design. It is 100% surge current tested, ensuring reliability in demanding applications. The capacitor is ideal for use in low power DC/DC converters, LDOs, and entertainment systems, particularly in designs where height restrictions are a concern. The device is available with a capacitance tolerance of ±10% and is compliant with RoHS standards. Engineers considering this product should note its robust specifications and suitability for a variety of applications, particularly in environments where reliability and compactness are critical.
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm
CAP TANT 1UF 10% 35V 1411
CAP TANT 1UF 10% 35V 1411
CAPACITOR TANT, 1UF, 35V, 1210 10%, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:111mA RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJT105K035RNJ-ND | TAJT105K035RNJ | TAJT105K035RNJ | 54J3951 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 1Uf, 35V, 1210 10%, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |