Kyocera Corporation Tantalum Capacitors TAJT336K004RNJ

Description
33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 1.7Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJT336K004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJT336K004RNJ-ND
Tantalum Capacitors TAJT336K004RNJ-ND
33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 1.7Ohm

33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 1.7Ohm

Buy Now Datasheet
Capacitor Tant, 33Uf, 4V, 1210 10%; Capacitance Kyocera Avx - 54J4016 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 4V, 1210 10%; Capacitance Kyocera Avx
54J4016
Capacitor Tant, 33Uf, 4V, 1210 10%; Capacitance Kyocera Avx 54J4016
CAPACITOR TANT, 33UF, 4V, 1210 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.7ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 4V, 1210 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 4V, 1210 10%; Capacitance Kyocera Avx - 73R9220 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 4V, 1210 10%; Capacitance Kyocera Avx
73R9220
Tantalum Capacitor, 33Uf, 4V, 1210 10%; Capacitance Kyocera Avx 73R9220
TANTALUM CAPACITOR, 33UF, 4V, 1210 10%; Capacitance:33µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:217mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 4V, 1210 10%; Capacitance:33µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:217mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJT336K004RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJT336K004RNJ
Capacitors - Tantalum Capacitors TAJT336K004RNJ
CAP TANT 33UF 10% 4V 1411

CAP TANT 33UF 10% 4V 1411

Supplier's Site
Tantalum Capacitors - TAJT336K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT336K004RNJ
Tantalum Capacitors TAJT336K004RNJ
CAP TANT 33UF 10% 4V 1411

CAP TANT 33UF 10% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJT336K004RNJ-ND 54J4016 73R9220 TAJT336K004RNJ TAJT336K004RNJ
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 4V, 1210 10%; Capacitance Kyocera Avx Tantalum Capacitor, 33Uf, 4V, 1210 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details