DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1590
1600
1610
1620
1630
1640
1648
1649
1650
1651
1652
1653
1654
1655
1656
1657
1658
1659
1660
1670
1680
1690
1700
1710
1720
1750
1789
| Product Name | Notes |
|---|---|
| 10µF 250V Aluminum Electrolytic Capacitors Axial, Can 12.22Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 10µF 350V Aluminum Electrolytic Capacitors Axial, Can 15.25Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 10µF 450V Aluminum Electrolytic Capacitors Axial, Can 17.39Ohm 1000 Hrs @ 85°C | |
| 100µF 100V Aluminum Electrolytic Capacitors Axial, Can 360mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 100µF 150V Aluminum Electrolytic Capacitors Axial, Can 700mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 100µF 250V Aluminum Electrolytic Capacitors Axial, Can 1.08Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 100µF 350V Aluminum Electrolytic Capacitors Axial, Can 1.35Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 100µF 75V Aluminum Electrolytic Capacitors Axial, Can 770mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 1000µF 100V Aluminum Electrolytic Capacitors Axial, Can 80mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 1000µF 50V Aluminum Electrolytic Capacitors Axial, Can 80mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 1000µF 75V Aluminum Electrolytic Capacitors Axial, Can 100mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 12µF 250V Aluminum Electrolytic Capacitors Axial, Can 8.65Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 12µF 350V Aluminum Electrolytic Capacitors Axial, Can 12.71Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 150µF 100V Aluminum Electrolytic Capacitors Axial, Can 550mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 150µF 150V Aluminum Electrolytic Capacitors Axial, Can 470mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 150µF 300V Aluminum Electrolytic Capacitors Axial, Can 360mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 150µF 350V Aluminum Electrolytic Capacitors Axial, Can 960mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 140mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 1500µF 50V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 16µF 250V Aluminum Electrolytic Capacitors Axial, Can 7.64Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 16µF 350V Aluminum Electrolytic Capacitors Axial, Can 9.54Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 16µF 450V Aluminum Electrolytic Capacitors Axial, Can 10.88Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 160µF 250V Aluminum Electrolytic Capacitors Axial, Can 300mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 2µF 450V Aluminum Electrolytic Capacitors Axial, Can 86.91Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 20µF 250V Aluminum Electrolytic Capacitors Axial, Can 6.13Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 20µF 350V Aluminum Electrolytic Capacitors Axial, Can 7.63Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 20µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.71Ohm 1000 Hrs @ 85°C | |
| 200µF 150V Aluminum Electrolytic Capacitors Axial, Can 350mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 200µF 300V Aluminum Electrolytic Capacitors Axial, Can 280mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 2000µF 25V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 2000µF 50V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 2000µF 75V Aluminum Electrolytic Capacitors Axial, Can 50mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 225µF 250V Aluminum Electrolytic Capacitors Axial, Can 220mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 250µF 100V Aluminum Electrolytic Capacitors Axial, Can 150mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 30µF 250V Aluminum Electrolytic Capacitors Axial, Can 4.09Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 300µF 150V Aluminum Electrolytic Capacitors Axial, Can 240mOhm 1000 Hrs @ 85°C | |
| 3000µF 25V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 3000µF 50V Aluminum Electrolytic Capacitors Axial, Can 50mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm | |
| 4µF 450V Aluminum Electrolytic Capacitors Axial, Can 43.47Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 40µF 250V Aluminum Electrolytic Capacitors Axial, Can 2.69Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 40µF 350V Aluminum Electrolytic Capacitors Axial, Can 3.96Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 400µF Molded Tantalum Capacitors 10V Stacked SMD, 2 J-Lead | |
| 470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm | |
| 470µF Molded Tantalum Capacitors 6V 2917 (7343 Metric) 18mOhm | |
| 5µF 350V Aluminum Electrolytic Capacitors Axial, Can 30.48Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 5µF 450V Aluminum Electrolytic Capacitors Axial, Can 35.86Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 50µF 250V Aluminum Electrolytic Capacitors Axial, Can 2.15Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 500µF 100V Aluminum Electrolytic Capacitors Axial, Can 80mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 5000µF 16V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 5000µF 50V Aluminum Electrolytic Capacitors Axial, Can 30mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 60µF 350V Aluminum Electrolytic Capacitors Axial, Can 2.78Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 66µF Molded Tantalum Capacitors 25V Stacked SMD, 2 J-Lead 85mOhm | |
| 68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 45mOhm | |
| 8µF 250V Aluminum Electrolytic Capacitors Axial, Can 15.27Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 8µF 350V Aluminum Electrolytic Capacitors Axial, Can 19.05Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 8µF 450V Aluminum Electrolytic Capacitors Axial, Can 21.74Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 80µF 150V Aluminum Electrolytic Capacitors Axial, Can 1.96Ohm @ 120Hz 1000 Hrs @ 85°C | |
| CAP TANT | |
| Tantalum Capacitors |
| << Prev | Next >> |