Kyocera Corporation Tantalum Capacitors TAJR105K025RNJV

Description
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 8Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJR105K025RNJVTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJR105K025RNJVTR-ND
Tantalum Capacitors 478-TAJR105K025RNJVTR-ND
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 8Ohm @ 100kHz

1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJR105K025RNJV - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJR105K025RNJV
Tantalum Capacitors TAJR105K025RNJV
CAP TANT 1UF 10% 25V 0805

CAP TANT 1UF 10% 25V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJR105K025RNJV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJR105K025RNJV
Capacitors - Tantalum Capacitors TAJR105K025RNJV
CAP TANT 1UF 10% 25V 0805

CAP TANT 1UF 10% 25V 0805

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJR105K025RNJVTR-ND TAJR105K025RNJV TAJR105K025RNJV
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 380LX101M500J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers