Kyocera Corporation Tantalum Capacitors TAJR156M004RNJ

Description
15µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 4Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJR156M004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJR156M004RNJ-ND
Tantalum Capacitors TAJR156M004RNJ-ND
15µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 4Ohm

15µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 4Ohm

Buy Now Datasheet
Capacitor Tant, 15Uf, 4V, 0805 20%; Capacitance Kyocera Avx - 54J3784 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 4V, 0805 20%; Capacitance Kyocera Avx
54J3784
Capacitor Tant, 15Uf, 4V, 0805 20%; Capacitance Kyocera Avx 54J3784
CAPACITOR TANT, 15UF, 4V, 0805 20%; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 4V, 0805 20%; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJR156M004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJR156M004RNJ
Tantalum Capacitors TAJR156M004RNJ
CAP TANT 15UF 20% 4V 0805

CAP TANT 15UF 20% 4V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJR156M004RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJR156M004RNJ
Capacitors - Tantalum Capacitors TAJR156M004RNJ
CAP TANT 15UF 20% 4V 0805

CAP TANT 15UF 20% 4V 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJR156M004RNJ-ND 54J3784 TAJR156M004RNJ TAJR156M004RNJ
Product Name Tantalum Capacitors Capacitor Tant, 15Uf, 4V, 0805 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers