AVX Corporation Tantalum Capacitors TAJE477M010HNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJE477M010HNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJE477M010HNJTR-ND
Tantalum Capacitors 478-TAJE477M010HNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitor, Tantalum, 470Uf, 10V, 2917; Capacitance Kyocera Avx - 21T7729 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 470Uf, 10V, 2917; Capacitance Kyocera Avx
21T7729
Capacitor, Tantalum, 470Uf, 10V, 2917; Capacitance Kyocera Avx 21T7729
CAPACITOR, TANTALUM, 470UF, 10V, 2917; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:574mA RoHS Compliant: No

CAPACITOR, TANTALUM, 470UF, 10V, 2917; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:574mA RoHS Compliant: No

Supplier's Site
Capacitor, Tantalum, 470Uf, 10V, 2917; Capacitance Kyocera Avx - 96Y7968 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 470Uf, 10V, 2917; Capacitance Kyocera Avx
96Y7968
Capacitor, Tantalum, 470Uf, 10V, 2917; Capacitance Kyocera Avx 96Y7968
CAPACITOR, TANTALUM, 470UF, 10V, 2917; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:574mA RoHS Compliant: No

CAPACITOR, TANTALUM, 470UF, 10V, 2917; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:574mA RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - TAJE477M010HNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE477M010HNJ
Tantalum Capacitors TAJE477M010HNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJE477M010HNJTR-ND 21T7729 TAJE477M010HNJ
Product Name Tantalum Capacitors Capacitor, Tantalum, 470Uf, 10V, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Tantalum Capacitors - 1814661 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details