Kyocera Corporation Tantalum Capacitors TAJS334M035RNJ

Description
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm
Request a Quote Datasheet
Description
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS334M035RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS334M035RNJ-ND
Tantalum Capacitors TAJS334M035RNJ-ND
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm

0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJS334M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS334M035RNJ
Tantalum Capacitors TAJS334M035RNJ
CAP TANT 0.33UF 20% 35V 1206

CAP TANT 0.33UF 20% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS334M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS334M035RNJ
Capacitors - Tantalum Capacitors TAJS334M035RNJ
CAP TANT 0.33UF 20% 35V 1206

CAP TANT 0.33UF 20% 35V 1206

Supplier's Site
Tantalum Capacitor, 0.33Uf, 35V, 1206 20%; Capacitance Kyocera Avx - 73R9187 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.33Uf, 35V, 1206 20%; Capacitance Kyocera Avx
73R9187
Tantalum Capacitor, 0.33Uf, 35V, 1206 20%; Capacitance Kyocera Avx 73R9187
TANTALUM CAPACITOR, 0.33UF, 35V, 1206 20%; Capacitance:0.33µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:66mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.33UF, 35V, 1206 20%; Capacitance:0.33µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:66mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 0.33Uf, 35V, 1206 20%; Capacitance Kyocera Avx - 54J3913 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.33Uf, 35V, 1206 20%; Capacitance Kyocera Avx
54J3913
Capacitor Tant, 0.33Uf, 35V, 1206 20%; Capacitance Kyocera Avx 54J3913
CAPACITOR TANT, 0.33UF, 35V, 1206 20%; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:15ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.33UF, 35V, 1206 20%; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:15ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJS334M035RNJ-ND TAJS334M035RNJ TAJS334M035RNJ 73R9187 54J3913
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 0.33Uf, 35V, 1206 20%; Capacitance Kyocera Avx Capacitor Tant, 0.33Uf, 35V, 1206 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Tantalum;22uF;TDC Series;Radial;Case G;+/-20%;35V;46VDC;0.250In.;6.2 - 70186171 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details