Kyocera Corporation Tantalum Capacitors TAJR105K016RNJ

Description
1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 20Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 20Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3962-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3962-1-ND
Tantalum Capacitors 478-3962-1-ND
1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 20Ohm

1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3962-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3962-2-ND
Tantalum Capacitors 478-3962-2-ND
1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 20Ohm

1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3962-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3962-6-ND
Tantalum Capacitors 478-3962-6-ND
1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 20Ohm

1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 20Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 16V 20 Ohm Capacitor
59-TAJR105K016RNJ
SMD 1uF 16V 20 Ohm Capacitor 59-TAJR105K016RNJ
Cap Tant Solid 1uF 16V R CASE 10% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 20 Ohm 125°C T/R Product overview: TAJR105K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 20 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 20 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR105K016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 16V R CASE 10% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 20 Ohm 125°C T/R Product overview: TAJR105K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 20 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 20 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR105K016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 16V, 20 Ohm, 0.1, 805, Full Reel; Capacitance Kyocera Avx - 65M4928 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 16V, 20 Ohm, 0.1, 805, Full Reel; Capacitance Kyocera Avx
65M4928
Tantalum Capacitor, 1Uf, 16V, 20 Ohm, 0.1, 805, Full Reel; Capacitance Kyocera Avx 65M4928
TANTALUM CAPACITOR, 1UF, 16V, 20 OHM, 0.1, 805, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:20ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 16V, 20 OHM, 0.1, 805, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:20ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1Uf, 16V, 20 Ohm, 0.1, 805; Capacitance Kyocera Avx - 60R6052 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 16V, 20 Ohm, 0.1, 805; Capacitance Kyocera Avx
60R6052
Tantalum Capacitor, 1Uf, 16V, 20 Ohm, 0.1, 805; Capacitance Kyocera Avx 60R6052
TANTALUM CAPACITOR, 1UF, 16V, 20 OHM, 0.1, 805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:20ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:52mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 16V, 20 OHM, 0.1, 805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:20ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:52mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJR105K016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJR105K016RNJ
Capacitors - Tantalum Capacitors TAJR105K016RNJ
CAP TANT 1UF 10% 16V 0805

CAP TANT 1UF 10% 16V 0805

Supplier's Site
Tantalum Capacitors - TAJR105K016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJR105K016RNJ
Tantalum Capacitors TAJR105K016RNJ
CAP TANT 1UF 10% 16V 0805

CAP TANT 1UF 10% 16V 0805

Supplier's Site Datasheet
Tantalum Capacitors - TAJR105K016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJR105K016RNJ
Tantalum Capacitors TAJR105K016RNJ
CAP TANT 1UF 10% 16V 0805

CAP TANT 1UF 10% 16V 0805

Supplier's Site Datasheet
CAP TANT 1UF 10% 16V 0805 - 66-TAJR105K016RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1UF 10% 16V 0805
66-TAJR105K016RNJ
CAP TANT 1UF 10% 16V 0805 66-TAJR105K016RNJ
CAP TANT 1UF 10% 16V 0805

CAP TANT 1UF 10% 16V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3962-1-ND 478-3962-6-ND 59-TAJR105K016RNJ 65M4928 TAJR105K016RNJ TAJR105K016RNJ TAJR105K016RNJ 66-TAJR105K016RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 16V 20 Ohm Capacitor Tantalum Capacitor, 1Uf, 16V, 20 Ohm, 0.1, 805, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors CAP TANT 1UF 10% 16V 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Film Paper Film Capacitors - 104PPR102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details