SMD Tantalum Chip 2917 470uF 10Vdc 20%
SMD Tantalum Chip 2917 470uF 10Vdc 20%
SMD Tantalum Chip 2917 470uF 10Vdc 20%
Cap Tant Solid 470uF 10V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.5 Ohm 125°C T/R Product overview: TAJE477M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE477M010RNJ can be used for catalog matching and distributor lookup.
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
CAP TANT 470UF 20% 10V 2917
TANTALUM CAPACITOR, 470UF, 10V, 0.5 OHM, 0.2, 2717, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
CAP, 470µF, 10V, 20%, REEL; Capacitance:470µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 470 F, 20%, 10 V, 2917 [7343 Metric], E RoHS Compliant: Yes
470uF 10V -55℃~+125℃ 500mΩ@100kHz ±20% CASE-E_7343 Tantalum Capacitors ROHS
CAP TANT 470UF 20% 10V 2917
CAP TANT 470UF 20% 10V 2917
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1355400P | 1355400 | 59-TAJE477M010RNJ | 478-3959-6-ND | 478-3959-1-ND | TAJE477M010RNJ | 36K6343 | 18AC0614 | 95W8777 | 17928-TAJE477M010RNJ | 66-TAJE477M010RNJ | TAJE477M010RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 470uF 10V 0.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 470Uf, 10V, 0.5 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx | Cap, 470Μf, 10V, 20%, Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 470 F, 20%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx | 470uF 10V -55℃~+125℃ 500mΩ@100kHz ±20% CASE-E_7343 Tantalum Capacitors ROHS | CAP TANT 470UF 20% 10V 2917 | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |