Kyocera Corporation Tantalum Capacitors TAJS224M035RNJ

Description
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm
Request a Quote
Description
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJS224M035RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.22 µF and a rated voltage of 35V. It is part of the TAJ series, which includes both standard and low-profile configurations. This capacitor is designed for surface mount technology (SMT) applications and is suitable for general low power DC/DC and LDO circuits, as well as height-restricted designs. The device has a temperature range of -55°C to +125°C and is 100% surge current tested, ensuring reliability in various operating conditions. The capacitor is available in a 1206 case size and has a tolerance of ±20%. Its construction includes J-lead termination, making it compatible with standard PCB assembly processes. This product is ideal for engineers looking for a compact and reliable capacitor solution in their designs.

Datasheet Summary
Powered by GS/AI

The TAJS224M035RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.22 µF and a rated voltage of 35V. It is part of the TAJ series, which includes both standard and low-profile configurations. This capacitor is designed for surface mount technology (SMT) applications and is suitable for general low power DC/DC and LDO circuits, as well as height-restricted designs. The device has a temperature range of -55°C to +125°C and is 100% surge current tested, ensuring reliability in various operating conditions. The capacitor is available in a 1206 case size and has a tolerance of ±20%. Its construction includes J-lead termination, making it compatible with standard PCB assembly processes. This product is ideal for engineers looking for a compact and reliable capacitor solution in their designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS224M035RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS224M035RNJ-ND
Tantalum Capacitors TAJS224M035RNJ-ND
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm

0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJS224M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS224M035RNJ
Capacitors - Tantalum Capacitors TAJS224M035RNJ
CAP TANT 0.22UF 20% 35V 1206

CAP TANT 0.22UF 20% 35V 1206

Supplier's Site
Capacitor Tant, 0.22Uf, 35V, 1206 20%; Capacitance Kyocera Avx - 54J3888 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.22Uf, 35V, 1206 20%; Capacitance Kyocera Avx
54J3888
Capacitor Tant, 0.22Uf, 35V, 1206 20%; Capacitance Kyocera Avx 54J3888
CAPACITOR TANT, 0.22UF, 35V, 1206 20%; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:18ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.22UF, 35V, 1206 20%; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:18ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 0.22Uf, 35V, 1206 20%; Capacitance Kyocera Avx - 73R9180 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.22Uf, 35V, 1206 20%; Capacitance Kyocera Avx
73R9180
Tantalum Capacitor, 0.22Uf, 35V, 1206 20%; Capacitance Kyocera Avx 73R9180
TANTALUM CAPACITOR, 0.22UF, 35V, 1206 20%; Capacitance:0.22µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:18ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:60mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.22UF, 35V, 1206 20%; Capacitance:0.22µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:18ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:60mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJS224M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS224M035RNJ
Tantalum Capacitors TAJS224M035RNJ
CAP TANT 0.22UF 20% 35V 1206

CAP TANT 0.22UF 20% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJS224M035RNJ-ND TAJS224M035RNJ 54J3888 73R9180 TAJS224M035RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 0.22Uf, 35V, 1206 20%; Capacitance Kyocera Avx Tantalum Capacitor, 0.22Uf, 35V, 1206 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX121M500J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers