Manufacturer: AVX Corporation
Win Source Part Number: 1105353-TAJT106K006R
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±10%
Manufacturer Size Code: T
ESR: 4 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 4Ohm
CAPACITOR, TANTALUM, 10UF, 6.3V, 1210; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:141mA RoHS Compliant: Yes
TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 10UF 10% 6.3V 1411
CAP TANT 10UF 10% 6.3V 1411
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1105353-TAJT106K006RNJ | TAJT106K006RNJ-ND | 96Y7973 | 52R6627 | TAJT106K006RNJ | TAJT106K006RNJ |
| Product Name | Tantalum Capacitors - TAJT106K006RNJ | Tantalum Capacitors | Capacitor, Tantalum, 10Uf, 6.3V, 1210; Capacitance Kyocera Avx | Tantalum Chips Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |