Kyocera Corporation Tantalum Capacitors TAJE337M006RNJ

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3956-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3956-1-ND
Tantalum Capacitors 478-3956-1-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3956-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3956-2-ND
Tantalum Capacitors 478-3956-2-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3956-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3956-6-ND
Tantalum Capacitors 478-3956-6-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 6.3V 0.4 Ohm Capacitor
59-TAJE337M006RNJ
SMD 330uF 6.3V 0.4 Ohm Capacitor 59-TAJE337M006RNJ
Cap Tant Solid 330uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.4 Ohm 125°C T/R Product overview: TAJE337M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE337M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.4 Ohm 125°C T/R Product overview: TAJE337M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE337M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJE337M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE337M006RNJ
Capacitors - Tantalum Capacitors TAJE337M006RNJ
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TAJE337M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE337M006RNJ
Tantalum Capacitors TAJE337M006RNJ
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3956-1-ND 478-3956-6-ND 59-TAJE337M006RNJ TAJE337M006RNJ TAJE337M006RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 330uF 6.3V 0.4 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details