Kyocera Corporation Tantalum Capacitors TAJS225M020RNJ

Description
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS225M020RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS225M020RNJ-ND
Tantalum Capacitors TAJS225M020RNJ-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJS225M020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS225M020RNJ
Tantalum Capacitors TAJS225M020RNJ
CAP TANT 2.2UF 20% 20V 1206

CAP TANT 2.2UF 20% 20V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS225M020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS225M020RNJ
Capacitors - Tantalum Capacitors TAJS225M020RNJ
CAP TANT 2.2UF 20% 20V 1206

CAP TANT 2.2UF 20% 20V 1206

Supplier's Site
Tantalum Capacitor, 2.2Uf, 20V, 1206 20%; Capacitance Kyocera Avx - 73R9184 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 20V, 1206 20%; Capacitance Kyocera Avx
73R9184
Tantalum Capacitor, 2.2Uf, 20V, 1206 20%; Capacitance Kyocera Avx 73R9184
TANTALUM CAPACITOR, 2.2UF, 20V, 1206 20%; Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:120mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 20V, 1206 20%; Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:120mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 2.2Uf, 20V, 1206 20%; Capacitance Kyocera Avx - 54J3902 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 20V, 1206 20%; Capacitance Kyocera Avx
54J3902
Capacitor Tant, 2.2Uf, 20V, 1206 20%; Capacitance Kyocera Avx 54J3902
CAPACITOR TANT, 2.2UF, 20V, 1206 20%; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 20V, 1206 20%; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJS225M020RNJ-ND TAJS225M020RNJ TAJS225M020RNJ 73R9184 54J3902
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 20V, 1206 20%; Capacitance Kyocera Avx Capacitor Tant, 2.2Uf, 20V, 1206 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C513U100DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers