Kyocera Corporation SMD 22uF 4V 3.8 Ohm Capacitor TAJR226M004RNJ

Description
Cap Tant Solid 22uF 4V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 3.8 Ohm 125°C T/R Product overview: TAJR226M004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 4V, 3.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 4V, 3.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR226M004RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 4V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 3.8 Ohm 125°C T/R Product overview: TAJR226M004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 4V, 3.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 4V, 3.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR226M004RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 4V 3.8 Ohm Capacitor
59-TAJR226M004RNJ
SMD 22uF 4V 3.8 Ohm Capacitor 59-TAJR226M004RNJ
Cap Tant Solid 22uF 4V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 3.8 Ohm 125°C T/R Product overview: TAJR226M004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 4V, 3.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 4V, 3.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR226M004RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 4V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 3.8 Ohm 125°C T/R Product overview: TAJR226M004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 4V, 3.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 4V, 3.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR226M004RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3055-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3055-6-ND
Tantalum Capacitors 478-3055-6-ND
22µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3.8Ohm

22µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3055-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3055-2-ND
Tantalum Capacitors 478-3055-2-ND
22µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3.8Ohm

22µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3055-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3055-1-ND
Tantalum Capacitors 478-3055-1-ND
22µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3.8Ohm

22µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 997009-TAJR226M004RNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
997009-TAJR226M004RNJ
Capacitors - Tantalum Capacitors 997009-TAJR226M004RNJ
Win Source Part Number: 997009-TAJR226M004RN J Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 3.8Ohm Manufacturer Size Code: R Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-3055-6,478-3055- 1,478-3055-2,TAJR226 M004R

Win Source Part Number: 997009-TAJR226M004RNJ
Category: Capacitors>Tantalum Capacitors
Series: TAJ
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 3.8Ohm
Manufacturer Size Code: R
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-3055-6,478-3055-1,478-3055-2,TAJR226M004R

Buy Now Datasheet
Tantalum Capacitors - TAJR226M004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJR226M004RNJ
Tantalum Capacitors TAJR226M004RNJ
CAP TANT 22UF 20% 4V 0805

CAP TANT 22UF 20% 4V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJR226M004RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJR226M004RNJ
Capacitors - Tantalum Capacitors TAJR226M004RNJ
CAP TANT 22UF 20% 4V 0805

CAP TANT 22UF 20% 4V 0805

Supplier's Site
Cap, Tantalum, 22Uf, 4V, Case R; Capacitance Kyocera Avx - 22K2558 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 22Uf, 4V, Case R; Capacitance Kyocera Avx
22K2558
Cap, Tantalum, 22Uf, 4V, Case R; Capacitance Kyocera Avx 22K2558
CAP, TANTALUM, 22UF, 4V, CASE R; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:3.8ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:120mA; Case Size:0805 RoHS Compliant: Yes

CAP, TANTALUM, 22UF, 4V, CASE R; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:3.8ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:120mA; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 4V, 0805 20%; Capacitance Kyocera Avx - 73R9161 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 4V, 0805 20%; Capacitance Kyocera Avx
73R9161
Capacitor Tant, 22Uf, 4V, 0805 20%; Capacitance Kyocera Avx 73R9161
CAPACITOR TANT, 22UF, 4V, 0805 20%; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:3.8ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:120mA; No. of Pins:2RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 4V, 0805 20%; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:3.8ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:120mA; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJR226M004RNJ 478-3055-6-ND 478-3055-2-ND 997009-TAJR226M004RNJ TAJR226M004RNJ TAJR226M004RNJ 22K2558 73R9161
Product Name SMD 22uF 4V 3.8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tantalum, 22Uf, 4V, Case R; Capacitance Kyocera Avx Capacitor Tant, 22Uf, 4V, 0805 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts 4 volts 4 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers