22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.8Ohm
TANTALUM CAPACITOR, 22UF, 6.3V, 1.8 OHM, 0.2, 1206; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:K; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes
CAPACITOR TANT, 22UF, 6.3V, 1206 20%; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.8ohm RoHS Compliant: Yes
CAP TANT 22UF 20% 6.3V 1206
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJK226M006RNJ-ND | 97M6440 | 09P0177 | TAJK226M006RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 6.3V, 1.8 Ohm, 0.2, 1206; Capacitance Kyocera Avx | Capacitor Tant, 22Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |