Tantalum Capacitors
CAPACITOR TANT, 1UF, 10V, 25 OHM, 0.1, 805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:25ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:47mA RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJR105K010SNJTR-ND | TAJR105K010SNJ | TAJR105K010SNJ | 54J3759 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 1Uf, 10V, 25 Ohm, 0.1, 805; Capacitance Kyocera Avx |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel | |
| Technology | Single-Layer | |||
| Capacitance Type | Fixed | Fixed |